REC5-483.3SRWZ/H4/C/M alternative parts: REC5-4812SRWZ/H2/A
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONV DC/DC 5W 18-72VIN 3.3VOUT | CONV DC/DC 5W 18-72VIN 12VOUT |
Factory Lead Time: | 9 Weeks | 9 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 24-DIP Module, 9 Leads | 24-DIP Module, 8 Leads |
Weight: | 13g | 13g |
Operating Temperature: | -40°C~75°C | -40°C~75°C |
Packaging: | Tube | Tube |
Series: | ECONOLINE REC5 (5W) | ECONOLINE REC5 (5W) |
Size / Dimension: | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 9 | 9 |
ECCN Code: | EAR99 | EAR99 |
Type: | Isolated Module | Isolated Module |
Applications: | ITE (Commercial), Medical | ITE (Commercial) |
Max Power Dissipation: | 5W | 5W |
Terminal Position: | DUAL | DUAL |
Terminal Form: | PIN/PEG | PIN/PEG |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.54mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
JESD-30 Code: | R-MDMA-P9 | R-PDMA-P9 |
Number of Outputs: | 1 | 1 |
Qualification Status: | Not Qualified | Not Qualified |
Efficiency: | 76% | 84% |
Voltage - Isolation: | 4kV | 2kV |
Voltage - Input (Max): | 72V | - |
Output Voltage: | 3.3V | 12V |
Max Output Current: | 1A | 420mA |
Voltage - Input (Min): | 18V | - |
Input Voltage-Nom: | 48V | 48V |
Trim/Adjustable Output: | NO | NO |
Output Current: | 1A | 420mA |
Output Power: | 5W | 5W |
Max Output Voltage: | 3.3V | 12V |
Total Power Output-Max: | 3.3W | - |
Nominal Input Voltage: | 48V | 48V |
Features: | SCP | SCP |
Height: | 10.2mm | 10.2mm |
Length: | 32mm | - |
Width: | 20.3mm | 20.3mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Pins: | - | 8 |
Depth: | - | 32mm |
Current - Output 1: | - | 420mA |
Max Output Power: | - | 5W |
Isolation: | - | Isolated |
Nominal Output Voltage: | - | 12V |
Max Input Voltage (DC): | - | 72V |
Min Input Voltage (DC): | - | 18V |
REACH SVHC: | - | No SVHC |

REC5-483.3SRWZ/H4/C/M
(In Stock: 30)
Recom PowerQty
Unit Price
Ext Price
1
$25.595684
$25.60
10
$24.146872
$241.47
100
$22.780068
$2,278.01
500
$21.490630
$10,745.32
1000
$20.274179
$20,274.18
Minimum: 1 Multiples: 1
Unit Price: $25.595684
Ext Price: $25.60
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity