REF02AJ8 alternative parts: LM111J-8
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC VREF 5V 8CERDIP | IC COMPARATOR VOLT 8-CDIP |
Factory Lead Time: | 22 Weeks | 26 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-CDIP (0.300, 7.62mm) | 8-CDIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Packaging: | Tube | Tube |
Published: | 2009 | - |
JESD-609 Code: | e0 | e0 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | 8.5 ppm/°C | - |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -55°C | - |
Additional Feature: | OUTPUT VOLTAGE CAN BE ADJUSTED OVER A 3 PERCENT RANGE | - |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Terminal Pitch: | 2.54mm | 2.54mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | REF02 | LM111 |
Pin Count: | 8 | 8 |
Number of Outputs: | 1 | - |
Qualification Status: | Not Qualified | - |
Output Voltage: | 5V | - |
Supply Voltage-Max (Vsup): | 40V | - |
Temperature Grade: | MILITARY | - |
Supply Voltage-Min (Vsup): | 7V | - |
Trim/Adjustable Output: | YES | - |
Analog IC - Other Type: | THREE TERMINAL VOLTAGE REFERENCE | - |
Max Output Voltage: | 5V | - |
Voltage Tolerance-Max: | 0.3% | - |
Width: | 7.62mm | 6.502mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Lifecycle Status: | - | ACTIVE (Last Updated: 5 days ago) |
Contact Plating: | - | Lead, Tin |
Weight: | - | 4.535924g |
Operating Temperature: | - | -55°C~125°C |
Type: | - | General Purpose |
Max Power Dissipation: | - | 500mW |
Output Type: | - | DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL |
Number of Circuits: | - | 1 |
Nominal Supply Current: | - | 5.1mA |
Power Dissipation: | - | 500mW |
Output Current: | - | 50mA |
Max Supply Current: | - | 6mA |
Quiescent Current: | - | 5.1mA |
Response Time: | - | 200 ns |
Voltage - Supply, Single/Dual (±): | - | 5V~36V ±2.5V~18V |
Input Offset Voltage (Vos): | - | 3mV |
Neg Supply Voltage-Nom (Vsup): | - | -15V |
Voltage Gain: | - | 106.02dB |
Max Input Current: | - | 100nA |
Input Bias Current: | - | 60nA |
Voltage - Input Offset (Max): | - | 3mV @ ±15V |
Current - Input Bias (Max): | - | 0.1μA @ ±15V |
Height: | - | 5.08mm |
Length: | - | 10.16mm |
Thickness: | - | 4.064mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

REF02AJ8
(In Stock: 145)
Linear Technology/Analog DevicesUnited States