REF02AJ8 alternative parts: TC4427MJA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC VREF 5V 8CERDIP
IC MOSFET DVR 1.5A DUAL HS 8CDIP
Factory Lead Time:
22 Weeks
8 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-CDIP (0.300, 7.62mm)
8-CDIP (0.300, 7.62mm)
Number of Pins:
8
8
Packaging:
Tube
Tube
Published:
2009
2005
JESD-609 Code:
e0
e1
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
8.5 ppm/°C
-
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5)
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Additional Feature:
OUTPUT VOLTAGE CAN BE ADJUSTED OVER A 3 PERCENT RANGE
-
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
1
2
Supply Voltage:
15V
-
Terminal Pitch:
2.54mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
REF02
TC4427
Pin Count:
8
8
Number of Outputs:
1
2
Qualification Status:
Not Qualified
-
Output Voltage:
5V
18V
Supply Voltage-Max (Vsup):
40V
-
Temperature Grade:
MILITARY
-
Supply Voltage-Min (Vsup):
7V
-
Trim/Adjustable Output:
YES
-
Analog IC - Other Type:
THREE TERMINAL VOLTAGE REFERENCE
-
Max Output Voltage:
5V
18V
Voltage Tolerance-Max:
0.3%
-
Width:
7.62mm
7.62mm
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Driver Configuration:
-
Low-Side
Logic voltage-VIL, VIH:
-
0.8V 2.4V
Operating Temperature:
-
-55°C~150°C TJ
Pbfree Code:
-
no
Termination:
-
Through Hole
Max Power Dissipation:
-
800mW
Voltage - Supply:
-
4.5V~18V
Max Output Current:
-
1.5A
Nominal Supply Current:
-
4.5mA
Power Dissipation:
-
800mW
Output Current:
-
1.5A
Max Supply Current:
-
4.5mA
Propagation Delay:
-
50 ns
Input Type:
-
Non-Inverting
Turn On Delay Time:
-
50 ns
Rise Time:
-
30ns
Fall Time (Typ):
-
30 ns
Rise / Fall Time (Typ):
-
19ns 19ns
Interface IC Type:
-
BUFFER OR INVERTER BASED MOSFET DRIVER
Channel Type:
-
Independent
Turn On Time:
-
0.04 μs
Output Peak Current Limit-Nom:
-
1.5A
Gate Type:
-
N-Channel, P-Channel MOSFET
Current - Peak Output (Source, Sink):
-
1.5A 1.5A
High Side Driver:
-
YES
Turn Off Time:
-
0.06 μs
Height:
-
4.06mm
Length:
-
10.16mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
REF02AJ8

REF02AJ8

(In Stock: 145)

Linear Technology/Analog Devices