RG1005P-1050-D-T10 alternative parts: RG1005P-4120-D-T10

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 105 OHM 0.5% 1/16W 0402
RES SMD 412 OHM 0.5% 1/16W 0402
Factory Lead Time:
17 Weeks
17 Weeks
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Weight:
652.039032μg
-
Voltage Rated:
75V
25V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RG
RG
Published:
2007
2007
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±0.5%
±0.5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
105Ohm
412Ohm
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thin Film
Power (Watts):
0.063W 1/16W
0.063W 1/16W
Additional Feature:
ANTI-SULFUR, PRECISION
ANTI-SULFUR, PRECISION
Power Rating:
63mW
30mW
Voltage - Rated DC:
25V
25V
Packing Method:
TR, Paper, 7 Inch
TR, Paper, 7 Inch
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
1005
1005
Case Code (Imperial):
0402
0402
Features:
Anti-Sulfur, Automotive AEC-Q200
Anti-Sulfur, Automotive AEC-Q200
Height:
350μm
-
Height Seated (Max):
0.016 0.40mm
0.016 0.40mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Ratings:
AEC-Q200
AEC-Q200
RG1005P-1050-D-T10

RG1005P-1050-D-T10

(In Stock: 13)

Susumu

Qty

Unit Price

Ext Price

  • 1

    $0.013992

    $0.01

  • 500

    $0.010288

    $5.14

  • 1000

    $0.008574

    $8.57

  • 2000

    $0.007866

    $15.73

  • 5000

    $0.007351

    $36.76

  • 10000

    $0.006838

    $68.38

  • 15000

    $0.006613

    $99.20

  • 50000

    $0.006503

    $325.15

Minimum: 1 Multiples: 1

Unit Price: $0.013992

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity