RG1608P-1743-B-T5 alternative parts: RNCF0603BTE53K0
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 174K OHM 0.1% 1/10W 0603 | RES 53K OHM 0.1% 1/10W 0603 |
Factory Lead Time: | 18 Weeks | 12 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Surface Mount: | YES | - |
Terminal Shape: | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | - |
Weight: | 2.012816mg | - |
Voltage Rated: | 100V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RG | RNCF |
Published: | 2011 | - |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.061Lx0.031W 1.55mmx0.80mm |
Tolerance: | ±0.1% | ±0.1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 174kOhm | 53kOhm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Additional Feature: | ANTI-SULFUR, PRECISION | - |
Power Rating: | 100mW | 63mW |
Voltage - Rated DC: | 75V | - |
Packing Method: | TR, Paper, 7 Inch | TR, Paper, 7 Inch |
Construction: | Rectangular | Chip |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 1608 | - |
Rated Power Dissipation (P): | 0.1667W | 0.1W |
Case Code (Imperial): | 0603 | - |
Features: | Anti-Sulfur, Automotive AEC-Q200 | Automotive AEC-Q200 |
Height: | 400μm | - |
Height Seated (Max): | 0.020 0.50mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Ratings: | AEC-Q200 | AEC-Q200 |
Working Voltage: | - | 75V |

RG1608P-1743-B-T5
(In Stock: 46)
SusumuQty
Unit Price
Ext Price
1
$0.058335
$0.06
500
$0.042893
$21.45
1000
$0.035744
$35.74
2000
$0.032793
$65.59
5000
$0.030648
$153.24
10000
$0.028510
$285.10
15000
$0.027572
$413.58
50000
$0.027111
$1,355.55
Minimum: 1 Multiples: 1
Unit Price: $0.058335
Ext Price: $0.06
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity