RG1608P-3570-W-T5 alternative parts: RG1608P-6341-W-T5
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 357 OHM 0.05% 1/10W 0603 | RES SMD 6.34K OHM 1/10W 0603 |
Factory Lead Time: | 18 Weeks | 18 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Surface Mount: | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT |
Weight: | 2.012816mg | - |
Voltage Rated: | 100V | 75V |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RG | RG |
Published: | 2007 | 2007 |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±0.05% | ±0.05% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 357Ohm | 6.34kOhm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Additional Feature: | ANTI-SULFUR, HIGH PRECISION | ANTI-SULFUR, HIGH PRECISION |
Power Rating: | 100mW | 62.5mW |
Voltage - Rated DC: | 75V | 75V |
Packing Method: | TR, Paper, 7 Inch | TR, Paper, 7 Inch |
Max Power Dissipation: | 100mW | - |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 1608 | 1608 |
Rated Power Dissipation (P): | 0.1667W | 0.1667W |
Case Code (Imperial): | 0603 | 0603 |
Features: | Anti-Sulfur, Automotive AEC-Q200 | Anti-Sulfur, Automotive AEC-Q200 |
Height: | 508μm | 400μm |
Height Seated (Max): | 0.020 0.50mm | 0.020 0.50mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Ratings: | AEC-Q200 | AEC-Q200 |
ECCN Code: | - | EAR99 |

RG1608P-3570-W-T5
(In Stock: 8)
SusumuQty
Unit Price
Ext Price
1
$0.170922
$0.17
10
$0.161247
$1.61
100
$0.152120
$15.21
500
$0.143509
$71.75
1000
$0.135386
$135.39
Minimum: 1 Multiples: 1
Unit Price: $0.170922
Ext Price: $0.17
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity