RG1608P-6492-W-T1 alternative parts: RG1608P-102-B-T5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 64.9K OHM 1/10W 0603
RES SMD 1K OHM 0.1% 1/10W 0603
Factory Lead Time:
18 Weeks
18 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Voltage Rated:
75V
100V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RG
RG
Published:
2007
2008
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±0.05%
±0.1%
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
64.9kOhm
1kOhm
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Composition:
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Additional Feature:
ULTRA PRECISION
ANTI-SULFUR, PRECISION
Power Rating:
62.5mW
100mW
Voltage - Rated DC:
75V
75V
Packing Method:
TR
TR, Paper, 7 Inch
Max Power Dissipation:
100mW
-
Construction:
Chip
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Reach Compliance Code:
unknown
-
Case Code (Metric):
1608
1608
Rated Power Dissipation (P):
0.1W
0.1667W
Case Code (Imperial):
0603
0603
Features:
Anti-Sulfur, Automotive AEC-Q200
Anti-Sulfur, Automotive AEC-Q200
Height:
508μm
400μm
Height Seated (Max):
0.020 0.50mm
0.020 0.50mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Ratings:
AEC-Q200
AEC-Q200
Weight:
-
2.012816mg
Pbfree Code:
-
yes
Depth:
-
800μm
Military Standard:
-
Not
Working Voltage:
-
100V
RG1608P-6492-W-T1

RG1608P-6492-W-T1

(In Stock: 16)

Susumu

Qty

Unit Price

Ext Price

  • 1

    $0.215161

    $0.22

  • 10

    $0.202982

    $2.03

  • 100

    $0.191493

    $19.15

  • 500

    $0.180653

    $90.33

  • 1000

    $0.170428

    $170.43

Minimum: 1 Multiples: 1

Unit Price: $0.215161

Ext Price: $0.22

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity