RG1608V-2871-D-T5 alternative parts: RNCF0603DTE5R10

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 2.87KOHM 0.5% 1/10W 0603
RES 5.1 OHM 0.5% 1/10W 0603
Factory Lead Time:
19 Weeks
12 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Surface Mount:
YES
-
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RG
RNCF
Published:
2007
-
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.061Lx0.031W 1.55mmx0.80mm
Tolerance:
±0.5%
±0.5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±5ppm/°C
±25ppm/°C
Resistance:
2.87kOhm
5.1Ohm
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Additional Feature:
ANTI-SULFUR, PRECISION
PRECISION
Packing Method:
TR, Paper, 7 Inch
TR, PAPER, 7 INCH
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
0.1667W
0.1W
Working Voltage:
100V
75V
Features:
Anti-Sulfur, Automotive AEC-Q200
Automotive AEC-Q200
Height Seated (Max):
0.020 0.50mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Mount:
-
Surface Mount
Power Rating:
-
63mW
RG1608V-2871-D-T5

RG1608V-2871-D-T5

(In Stock: 47)

Susumu

Qty

Unit Price

Ext Price

  • 1

    $0.608092

    $0.61

  • 10

    $0.573672

    $5.74

  • 100

    $0.541200

    $54.12

  • 500

    $0.510566

    $255.28

  • 1000

    $0.481666

    $481.67

Minimum: 1 Multiples: 1

Unit Price: $0.608092

Ext Price: $0.61

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity