RG2012N-88R7-W-T1 alternative parts: RN73H2ATTD3400A25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 88.7 OHM 0.05% 1/8W 0805
Thin Film Resistors - SMD 1/8W 340 ohm 0.05% 25ppm
Factory Lead Time:
18 Weeks
10 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Voltage Rated:
100V
100V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RG
RN73H
Published:
2007
-
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.05%
±0.05%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
Temperature Coefficient:
±10ppm/°C
±25ppm/°C
Resistance:
88.7Ohm
340Ohm
Composition:
Thin Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Power Rating:
100mW
125mW
Voltage - Rated DC:
150V
100V
Max Power Dissipation:
125mW
-
Case Code (Metric):
2012
2012
Case Code (Imperial):
0805
0805
Features:
Anti-Sulfur, Automotive AEC-Q200
Automotive AEC-Q200, Moisture Resistant
Height:
508μm
-
Height Seated (Max):
0.020 0.50mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Ratings:
AEC-Q200
AEC-Q200
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Packing Method:
-
TR, PUNCHED PAPER, 7 INCH
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
RG2012N-88R7-W-T1

RG2012N-88R7-W-T1

(In Stock: 32)

Susumu

Qty

Unit Price

Ext Price

  • 1

    $0.385840

    $0.39

  • 10

    $0.364000

    $3.64

  • 100

    $0.343396

    $34.34

  • 500

    $0.323959

    $161.98

  • 1000

    $0.305621

    $305.62

Minimum: 1 Multiples: 1

Unit Price: $0.385840

Ext Price: $0.39

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity