RG3216N-6341-D-T5 alternative parts: ERJ-S08D49R9V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 6.34K OHM 0.5% 1/4W 1206
1206 ANTI-SULFUR RES.
Factory Lead Time:
20 Weeks
12 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Surface Mount:
YES
-
Terminal Shape:
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
-
Voltage Rated:
150V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RG
ERJ
Published:
2011
-
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±0.5%
±0.5%
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
-
Temperature Coefficient:
±10ppm/°C
±100ppm/°C
Resistance:
6.34kOhm
49.9Ohm
Terminal Finish:
Matte Tin (Sn)
-
Composition:
Thin Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Additional Feature:
ANTI-SULFUR, PRECISION
-
Power Rating:
125mW
-
Voltage - Rated DC:
200V
-
Packing Method:
TR, Embossed, 7 Inch
-
Max Power Dissipation:
250mW
-
Construction:
Rectangular
-
Resistor Type:
FIXED RESISTOR
-
Case Code (Metric):
3216
-
Case Code (Imperial):
1206
-
Features:
Anti-Sulfur, Automotive AEC-Q200
Anti-Sulfur, Automotive AEC-Q200
Height:
508μm
-
Height Seated (Max):
0.020 0.50mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Ratings:
AEC-Q200
AEC-Q200
RG3216N-6341-D-T5

RG3216N-6341-D-T5

(In Stock: 50)

Susumu

Qty

Unit Price

Ext Price

  • 1

    $0.141478

    $0.14

  • 10

    $0.133470

    $1.33

  • 100

    $0.125915

    $12.59

  • 500

    $0.118788

    $59.39

  • 1000

    $0.112064

    $112.06

Minimum: 1 Multiples: 1

Unit Price: $0.141478

Ext Price: $0.14

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity