RG3216V-6341-P-T1 alternative parts: RG3216V-1211-P-T1, RG3216V-1961-P-T1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 6.34KOHM 0.02% 1/4W 1206
RES SMD 1.21KOHM 0.02% 1/4W 1206
RES SMD 1.96KOHM 0.02% 1/4W 1206
Factory Lead Time:
20 Weeks
20 Weeks
20 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Voltage Rated:
150V
200V
150V
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RG
RG
RG
Published:
2011
2011
2011
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±0.02%
±0.02%
±0.02%
JESD-609 Code:
e3
e3
e3
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
SMD/SMT
SMD/SMT
Temperature Coefficient:
±5ppm/°C
±5ppm/°C
±5ppm/°C
Resistance:
6.34kOhm
1.21kOhm
1.96kOhm
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Matte Tin (Sn)
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Power Rating:
125mW
250mW
125mW
Voltage - Rated DC:
200V
200V
200V
Packing Method:
TR
TR
TR
Max Power Dissipation:
250mW
250mW
250mW
Construction:
Chip
Chip
Chip
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
3216
3216
3216
Case Code (Imperial):
1206
1206
1206
Features:
Anti-Sulfur, Automotive AEC-Q200
Anti-Sulfur, Automotive AEC-Q200
Anti-Sulfur, Automotive AEC-Q200
Height:
508μm
508μm
508μm
Height Seated (Max):
0.020 0.50mm
0.020 0.50mm
0.020 0.50mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Weight:
-
16.187578mg
-
ECCN Code:
-
EAR99
-
RG3216V-6341-P-T1

RG3216V-6341-P-T1

(In Stock: 24)

Susumu

Qty

Unit Price

Ext Price

  • 1

    $2.621487

    $2.62

  • 10

    $2.473101

    $24.73

  • 100

    $2.333114

    $233.31

  • 500

    $2.201051

    $1,100.53

  • 1000

    $2.076463

    $2,076.46

Minimum: 1 Multiples: 1

Unit Price: $2.621487

Ext Price: $2.62

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity