RGC0603DTC11K5 alternative parts: RGC0805DTC6K81
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 11.5KOHM 0.5% 1/10W 0603 | RES 6.81K OHM 0.5% 1/8W 0805 |
Factory Lead Time: | 16 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Package / Case: | 0603 (1608 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | - |
Operating Temperature: | -55°C~155°C | -55°C ~ 155°C |
Packaging: | Tape & Reel (TR) | - |
Series: | RGC | RGC |
Published: | 2011 | - |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.079" L x 0.049" W (2.00mm x 1.25mm) |
Tolerance: | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C |
Resistance: | 11.5kOhm | 6.81 kOhms |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.1W 1/10W | 0.125W, 1/8W |
Power Rating: | 100mW | 125 mW (1/8 W) |
Packing Method: | TR, Paper, 7 Inch | - |
Max Power Dissipation: | 100mW | - |
Construction: | Rectangular | - |
Resistor Type: | FIXED RESISTOR | - |
Rated Power Dissipation (P): | 0.1W | - |
Working Voltage: | 75V | - |
Features: | Automotive AEC-Q200 | - |
Height: | 558.8μm | 0.5 mm |
Height Seated (Max): | 0.022 0.55mm | 0.024" (0.60mm) |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Ratings: | AEC-Q200 | - |
Supplier Device Package: | - | 0805 |
Mfr: | - | Stackpole Electronics Inc |
Product Status: | - | Active |
Voltage, Rating: | - | 150 V |
Case Code - in: | - | 0805 |
Case Code - mm: | - | 2012 |
Maximum Operating Temperature: | - | + 155 C |
Minimum Operating Temperature: | - | - 55 C |
Mounting Styles: | - | PCB Mount |
Applications: | - | Automotive Grade |
Subcategory: | - | Resistors |
Technology: | - | Thick Film |
Termination Style: | - | SMD/SMT |
Failure Rate: | - | - |
Product Type: | - | Thick Film Resistors |
Width: | - | 1.2 mm |
Length: | - | 2 mm |

RGC0603DTC11K5
(In Stock: 23)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.062017
$0.06
500
$0.045600
$22.80
1000
$0.038000
$38.00
2000
$0.034863
$69.73
5000
$0.032582
$162.91
10000
$0.030309
$303.09
15000
$0.029312
$439.68
50000
$0.028822
$1,441.10
Minimum: 1 Multiples: 1
Unit Price: $0.062017
Ext Price: $0.06
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity