RHC2512FT412R alternative parts: RHC2512JT3K60
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 412 OHM 1% 2W 2512 | RES 3.6K OHM 5% 2W 2512 |
Factory Lead Time: | 17 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Package / Case: | 2512 (6432 Metric) | 2512 (6432 Metric) |
Terminal Shape: | WRAPAROUND | - |
Operating Temperature: | -55°C~155°C | -55°C ~ 155°C |
Packaging: | Tape & Reel (TR) | - |
Series: | RHC | RHC |
Published: | 2009 | - |
Size / Dimension: | 0.248Lx0.126W 6.30mmx3.20mm | 0.248" L x 0.126" W (6.30mm x 3.20mm) |
Tolerance: | ±1% | ±5% |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 412Ohm | 3.6 kOhms |
Composition: | Thick Film | Thick Film |
Power Rating: | 2W | 2 W |
Packing Method: | TR, Embossed Plastic, 7 Inch | - |
Max Power Dissipation: | 2W | - |
Construction: | RECTANGULAR PACKAGE | - |
Resistor Type: | FIXED RESISTOR | - |
Rated Power Dissipation (P): | 2W | - |
Features: | Moisture Resistant | Moisture Resistant |
Height: | 711.2μm | 0.6 mm |
Height Seated (Max): | 0.028 0.70mm | 0.028" (0.70mm) |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Supplier Device Package: | - | 2512 |
Mfr: | - | Stackpole Electronics Inc |
Product Status: | - | Active |
Voltage, Rating: | - | 400 V |
Case Code - in: | - | 2512 |
Case Code - mm: | - | 6332 |
Maximum Operating Temperature: | - | + 155 C |
Minimum Operating Temperature: | - | - 55 C |
Mounting Styles: | - | PCB Mount |
Applications: | - | High Power |
Power (Watts): | - | 2W |
Subcategory: | - | Resistors |
Technology: | - | Thick Film |
Termination Style: | - | SMD/SMT |
Failure Rate: | - | - |
Product Type: | - | Thick Film Resistors |
Width: | - | 3.2 mm |
Length: | - | 6.3 mm |
Ratings: | - | - |

RHC2512FT412R
(In Stock: 37)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.310443
$0.31
10
$0.292871
$2.93
100
$0.276293
$27.63
500
$0.260654
$130.33
1000
$0.245900
$245.90
Minimum: 1 Multiples: 1
Unit Price: $0.310443
Ext Price: $0.31
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity