RJF22B00 alternative parts: MS3102E14S-2S, MS3102A18-10S
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONN MOD JACK 8P8C UNSHIELDED | CONN RCPT FMALE 4POS SOLDER CUP | Circular Connector |
Factory Lead Time: | 8 Weeks | 16 Weeks | 16 Weeks |
Mount: | Flanges, Panel | Box, Flanges, Panel | Box, Flanges, Panel |
Mounting Type: | Panel Mount, Square Flange | Panel Mount | Panel Mount |
Package / Case: | Metal | Metal | - |
Housing Material: | Metal | - | - |
Operating Temperature: | -40°C~85°C | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | RJF | MIL-5015 Type | MIL-5015 Type |
Published: | 2004 | 2001 | 2005 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | - | 1 (Unlimited) |
Termination: | PC Board, Solder | Solder Cup | Solder Cup |
Connector Type: | Jack | Receptacle, Female Sockets | Receptacle, Female Sockets |
Number of Positions: | 4 | 4 | 4 |
Max Operating Temperature: | 85°C | - | - |
Min Operating Temperature: | -40°C | - | - |
Color: | Black | Olive Drab | Olive Drab |
Number of Rows: | 1 | - | - |
Gender: | Receptacle | Receptacle | Receptacle |
Orientation: | Straight | N (Normal) | N (Normal) |
Shielding: | Unshielded | Unshielded | Unshielded |
Ingress Protection: | IP67 - Dust Tight, Waterproof | Environment Resistant | - |
Depth: | 33.3mm | 30.17mm | 34.92mm |
Number of Positions Loaded: | 8 | - | - |
Number of Contacts: | 8 | - | - |
Number of Ports: | 1 | - | - |
Direction: | User Selectable | - | - |
Number of Positions/Contacts: | 8p8c (RJ45, Ethernet) | - | - |
LED Color: | Does Not Contain LED | - | - |
Tab Direction: | User Selectable | - | - |
Features: | Circular Bayonet Coupling | - | - |
RoHS Status: | RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Flammability Rating: | UL94 V-0 | - | - |
Lead Free: | Lead Free | Contains Lead | - |
Ratings: | Cat5e | Environment Resistant | - |
Mounting Feature: | - | Flange | Flange |
Shell Material: | - | Aluminum Alloy | Aluminum Alloy |
Material: | - | Ferrite | - |
Insert Material: | - | Neoprene | Neoprene |
Body Material: | - | Aluminium | Aluminium |
Shape: | - | Straight | - |
Contact Finish Mating: | - | Silver | Silver |
Contact Materials: | - | Copper Alloy | Copper Alloy |
Insulation Materials: | - | Rubber | - |
ECCN Code: | - | EAR99 | EAR99 |
Applications: | - | Marine, Military | Marine, Military |
Additional Feature: | - | STANDARD: MIL-C-5015, COMPATIBLE CONTACTS: 10-597107-161; 10-597107-171 | STANDARD:MIL-C-5015, POLARIZATION AVAILABLE |
Fastening Type: | - | Threaded | Threaded |
Voltage - Rated DC: | - | 250V | - |
MIL Conformance: | - | YES | YES |
DIN Conformance: | - | NO | NO |
IEC Conformance: | - | NO | NO |
Filter Feature: | - | NO | NO |
Mixed Contacts: | - | NO | NO |
Option: | - | GENERAL PURPOSE | GENERAL PURPOSE |
Total Number of Contacts: | - | 4 | 4 |
Current Rating: | - | 13A | 23A |
Military Standard: | - | MIL-DTL-5015 | MIL-DTL-5015 |
Shell Finish: | - | Olive Drab Chromate over Cadmium | Olive Drab Chromate over Cadmium |
Shell Size - Insert: | - | 14S-2 | 18-10 |
Voltage - Rated AC: | - | 800mV | 714mV |
Contact Gender: | - | Female | Female |
Empty Shell: | - | NO | NO |
Backshell Type: | - | SOLID | SOLID |
Contact Style: | - | Socket | - |
Plating: | - | Cadmium, Chromate | Cadmium, Chromate |
Wire Gauge (Max): | - | 20 AWG | 14 AWG |
Wire Gauge (Min): | - | 16 AWG | 12 AWG |
Body Plating: | - | Cadmium | Cadmium |
Cable Opening: | - | 0.750 (19.05mm) | 1.000 (25.40mm) |
Height: | - | 30.17mm | 34.92mm |
Length: | - | 27.78mm | 38.91mm |
Width: | - | 30.17mm | 34.92mm |
REACH SVHC: | - | No SVHC | No SVHC |
Radiation Hardening: | - | No | No |
Contact Plating: | - | - | Silver, Gold |
Voltage Rated: | - | - | 700V |
Environmental Characteristics: | - | - | ENVIRONMENT RESISTANT |

RJF22B00
(In Stock: 26)
Amphenol PCDQty
Unit Price
Ext Price
1
$57.071805
$57.07
10
$53.841325
$538.41
100
$50.793703
$5,079.37
500
$47.918588
$23,959.29
1000
$45.206215
$45,206.22
Minimum: 1 Multiples: 1
Unit Price: $57.071805
Ext Price: $57.07
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity