RK73B2ARTTD434J alternative parts: RK73B2ATTD2R2J, PCR0805-10KJ1
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RESISTOR | Res Thick Film 0805 2.2 Ohm 5% 0.25W(1/4W) ±200ppm/C Pad SMD Automotive T/R | RES SMD 10K OHM 5% 1/4W 0805 |
Factory Lead Time: | 7 Weeks | 8 Weeks | 9 Weeks |
Surface Mount: | YES | - | - |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | - | - |
Mounting Feature: | SURFACE MOUNT | - | - |
Series: | RK73-RT | RK73B | PCR |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±5% | ±5% | ±5% |
JESD-609 Code: | e3 | - | - |
Pbfree Code: | yes | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | - | - |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C | ±100ppm/°C |
Resistance: | 430kOhm | 2.2Ohms | 10kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Packing Method: | TR, Punched Paper, 7 Inch | - | - |
Construction: | Rectangular | - | - |
Resistor Type: | FIXED RESISTOR | - | - |
Working Voltage: | 150V | - | - |
Features: | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant | Pulse Withstanding |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | - |
Mount: | - | Surface Mount | - |
Supplier Device Package: | - | 0805 | - |
Voltage Rated: | - | 150V | - |
Packaging: | - | Tape & Reel (TR) | Tape & Reel (TR) |
Termination: | - | SMD/SMT | - |
Max Operating Temperature: | - | 155°C | - |
Min Operating Temperature: | - | -55°C | - |
Power Rating: | - | 125mW | - |
Voltage - Rated DC: | - | 150V | - |
Depth: | - | 1.25mm | - |
Military Standard: | - | Not | - |
Case Code (Metric): | - | 2012 | 2012 |
Case Code (Imperial): | - | 0805 | 0805 |
Height: | - | 500μm | 508μm |
Length: | - | 2mm | - |
Width: | - | 1.25mm | - |
Lead Free: | - | Lead Free | - |
Max Power Dissipation: | - | - | 250mW |

RK73B2ARTTD434J
(In Stock: 19)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.154278
$0.15
10
$0.145545
$1.46
100
$0.137307
$13.73
500
$0.129535
$64.77
1000
$0.122203
$122.20
Minimum: 1 Multiples: 1
Unit Price: $0.154278
Ext Price: $0.15
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity