RK73B2BRTTD180G alternative parts: RK73Z1JTTD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 18 OHM 2% 1/4W 1206
Res Thick Film 0603 0 Ohm Pad SMD Automotive T/R
Factory Lead Time:
7 Weeks
8 Weeks
Package / Case:
1206 (3216 Metric)
0603 (1608 Metric)
Surface Mount:
YES
-
Terminal Shape:
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
-
Operating Temperature:
-55°C~125°C
-55°C~155°C
Series:
RK73-RT
RK73Z
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±2%
Jumper
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±200ppm/°C
400 ppm/°C
Resistance:
18Ohm
0Ohms
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Thick Film
Metal Element
Power (Watts):
0.25W 1/4W
-
Packing Method:
TR, Punched Paper, 7 Inch
-
Construction:
Rectangular
-
Resistor Type:
FIXED RESISTOR
-
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.028 0.70mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Supplier Device Package:
-
0603
Packaging:
-
Tape & Reel (TR)
Published:
-
2009
Termination:
-
SMD/SMT
Max Operating Temperature:
-
155°C
Min Operating Temperature:
-
-55°C
Power Rating:
-
1W
Depth:
-
800μm
Military Standard:
-
Not
Case Code (Metric):
-
1608
Case Code (Imperial):
-
0603
Height:
-
450μm
Length:
-
1.6mm
Width:
-
800μm
REACH SVHC:
-
Unknown
Lead Free:
-
Lead Free
RK73B2BRTTD180G

RK73B2BRTTD180G

(In Stock: 48)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.185667

    $0.19

  • 10

    $0.175158

    $1.75

  • 100

    $0.165243

    $16.52

  • 500

    $0.155890

    $77.94

  • 1000

    $0.147066

    $147.07

Minimum: 1 Multiples: 1

Unit Price: $0.185667

Ext Price: $0.19

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity