RK73G1ETTP5623C alternative parts: RK73G1ETTP8662C
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 562K OHM 0.25% 1/10W 0402 | RES 86.6K OHM 0.25% 1/10W 0402 |
Factory Lead Time: | 9 Weeks | 9 Weeks |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RK73G | RK73G |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±0.25% | ±0.25% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C |
Resistance: | 562kOhm | 86.6kOhm |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height Seated (Max): | 0.016 0.40mm | 0.016 0.40mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |

RK73G1ETTP5623C
(In Stock: 6)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.281126
$0.28
10
$0.265213
$2.65
100
$0.250201
$25.02
500
$0.236039
$118.02
1000
$0.222678
$222.68
Minimum: 1 Multiples: 1
Unit Price: $0.281126
Ext Price: $0.28
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity