RK73G1JTTD5760D alternative parts: RNCF0603DTE5R10, RN73R1JTTD8563D100

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 576 OHM 0.5% 1/10W 0603
RES 5.1 OHM 0.5% 1/10W 0603
RES 856K OHM 0.5% 1/10W 0603
Factory Lead Time:
10 Weeks
12 Weeks
10 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
0603 (1608 Metric)
Surface Mount:
YES
-
-
Terminal Shape:
WRAPAROUND
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RK73G
RNCF
RN73R
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.061Lx0.031W 1.55mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±0.5%
±0.5%
±0.5%
JESD-609 Code:
e3
e3
-
Pbfree Code:
yes
yes
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
-
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
±100ppm/°C
Resistance:
576Ohm
5.1Ohm
856kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Thick Film
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
0.1W 1/10W
Additional Feature:
HIGH PRECISION
PRECISION
-
Packing Method:
TR, PUNCHED PAPER, 7 INCH
TR, PAPER, 7 INCH
-
Construction:
Rectangular
Rectangular
-
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
-
Rated Power Dissipation (P):
0.1W
0.1W
-
Working Voltage:
75V
75V
-
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Moisture Resistant
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
-
Mount:
-
Surface Mount
-
Power Rating:
-
63mW
-
RK73G1JTTD5760D

RK73G1JTTD5760D

(In Stock: 24)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.216025

    $0.22

  • 10

    $0.203797

    $2.04

  • 100

    $0.192261

    $19.23

  • 500

    $0.181379

    $90.69

  • 1000

    $0.171112

    $171.11

Minimum: 1 Multiples: 1

Unit Price: $0.216025

Ext Price: $0.22

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity