RK73H2ATTD1134F alternative parts: RK73H1ETTP1000F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors 1/4W 1.13M OHM 1%
Res Thick Film 0402 100 Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R
Factory Lead Time:
8 Weeks
8 Weeks
Package / Case:
0805 (2012 Metric)
0402 (1005 Metric)
Supplier Device Package:
0805
0402
Voltage Rated:
150V
50V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RK73H
RK73H
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
Temperature Coefficient:
±400ppm/°C
±100ppm/°C
Resistance:
1.13MOhms
100Ohms
Max Operating Temperature:
155°C
155°C
Min Operating Temperature:
-55°C
-55°C
Composition:
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.1W 1/10W
Power Rating:
125mW
63mW
Voltage - Rated DC:
150V
50V
Depth:
1.25mm
500μm
Military Standard:
Not
Not
Case Code (Metric):
2012
1005
Case Code (Imperial):
0805
0402
Features:
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height:
500μm
400μm
Height Seated (Max):
0.024 0.60mm
0.016 0.40mm
Length:
2mm
1mm
Width:
1.25mm
500μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Ratings:
AEC-Q200
AEC-Q200
RK73H2ATTD1134F

RK73H2ATTD1134F

(In Stock: 35)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.080266

    $0.08

  • 500

    $0.059019

    $29.51

  • 1000

    $0.049183

    $49.18

  • 2000

    $0.045122

    $90.24

  • 5000

    $0.042170

    $210.85

  • 10000

    $0.039228

    $392.28

  • 15000

    $0.037938

    $569.07

  • 50000

    $0.037304

    $1,865.20

Minimum: 1 Multiples: 1

Unit Price: $0.080266

Ext Price: $0.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity