RK73H2BTTD1R60F alternative parts: RN73H2BTTD9092F50, D55342E07B270ERT5
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | KOA SPEER ELECTRONICS RK73H2BTTD1R60F Surface Mount Chip Resistor, Thick Film, RK73H Series, 1.6 ohm, 250 mW,1%, 200 V | Thin Film Resistors - SMD 1/4W 90.9K ohm 1% 50ppm | RES SMD 270K OHM 1% 1/4W 1206 |
Factory Lead Time: | 6 Weeks | 10 Weeks | 12 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) | 1206 (3216 Metric) |
Surface Mount: | YES | YES | - |
Terminal Shape: | WRAPAROUND | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT | - |
Voltage Rated: | 200V | 150V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~150°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RK73H | RN73H | Military, MIL-PRF-55342, RM1206 |
Published: | 2010 | - | 2016 |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | - |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | - |
Temperature Coefficient: | ±200ppm/°C | ±50ppm/°C | ±25ppm/°C |
Resistance: | 1.6Ohm | 90.9kOhm | 270kOhms |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thick Film | Metal Film | Thin Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | 250mW | - |
Packing Method: | TR, Punched Paper, 7 Inch | TR, PUNCHED PAPER, 7 INCH | - |
Construction: | Rectangular | Rectangular | - |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | - |
Case Code (Metric): | 3216 | 3216 | 3216 |
Case Code (Imperial): | 1206 | 1206 | 1206 |
Features: | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant | Military, Non-Inductive |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm | 0.033 0.84mm |
REACH SVHC: | Unknown | - | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | Non-RoHS Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | - |
Termination: | - | SMD/SMT | - |
Voltage - Rated DC: | - | 150V | - |
Supplier Device Package: | - | - | 1206 |
Max Operating Temperature: | - | - | 150°C |
Min Operating Temperature: | - | - | -55°C |
Max Power Dissipation: | - | - | 250mW |
Failure Rate: | - | - | R (0.01%) |
Height: | - | - | 838.2μm |
Length: | - | - | 3.2004mm |
Width: | - | - | 1.6002mm |

RK73H2BTTD1R60F
(In Stock: 7699)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.080490
$0.08
500
$0.059184
$29.59
1000
$0.049320
$49.32
2000
$0.045248
$90.50
5000
$0.042287
$211.44
10000
$0.039337
$393.37
15000
$0.038044
$570.66
50000
$0.037408
$1,870.40
Minimum: 1 Multiples: 1
Unit Price: $0.080490
Ext Price: $0.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity