RK73H2ETTD4753F alternative parts: CRCW121010K5FKEA, ERJ-14NF36R0U
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Thick Film Resistors - SMD 1/2watts 475Kohms 1% | RES SMD 10.5K OHM 1% 1/2W 1210 | Res Thick Film 1210 36 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R |
Factory Lead Time: | 8 Weeks | 12 Weeks | 12 Weeks |
Package / Case: | 1210 (3225 Metric) | 1210 (3225 Metric) | 1210 (3225 Metric) |
Surface Mount: | YES | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT | SURFACE MOUNT |
Voltage Rated: | 200V | 200V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RK73H | CRCW | ERJ |
Published: | 2009 | 2016 | - |
Size / Dimension: | 0.126Lx0.102W 3.20mmx2.60mm | 0.126Lx0.098W 3.20mmx2.50mm | 0.126Lx0.098W 3.20mmx2.50mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 475kOhm | 10.5kOhm | 36Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.5W 1/2W | 0.5W 1/2W | 0.5W 1/2W |
Power Rating: | 500mW | 500mW | - |
Voltage - Rated DC: | 200V | 200V | - |
Packing Method: | TR, Punched Paper, 7 Inch | TR, PAPER, 7 INCH | TR, Embossed, 7 Inch |
Construction: | Rectangular | Rectangular | Chip |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 3225 | 3225 | - |
Rated Power Dissipation (P): | 0.5W | 0.5W | 0.5W |
Case Code (Imperial): | 1210 | 1210 | - |
Features: | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height: | 600μm | 609.6μm | - |
Height Seated (Max): | 0.028 0.70mm | 0.024 0.60mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | - |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Weight: | - | 15.989131mg | - |
Max Power Dissipation: | - | 500mW | - |
REACH SVHC: | - | Unknown | - |
Additional Feature: | - | - | PRECISION, STANDARD: IEC60115-8 |

RK73H2ETTD4753F
(In Stock: 39)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.169563
$0.17
10
$0.159965
$1.60
100
$0.150910
$15.09
500
$0.142368
$71.18
1000
$0.134310
$134.31
Minimum: 1 Multiples: 1
Unit Price: $0.169563
Ext Price: $0.17
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity