RL20S301JR36 alternative parts: CMF20470R00JNRE, RL20S752JR36

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 300 Ohm 5% 1/2W 200ppm/C Conformal AXL Thru-Hole T/R
RES 470 OHM 1W 5% AXIAL
Res Metal Film 7.5K Ohm 5% 1/2W 200ppm/C Conformal AXL Thru-Hole T/R
Factory Lead Time:
21 Weeks
12 Weeks
12 Weeks
Contact Plating:
Lead, Tin
-
Lead, Tin
Mount:
Through Hole
-
Through Hole
Package / Case:
Axial
Axial
Axial
Terminal Shape:
WIRE
WIRE
WIRE
Operating Temperature:
-65°C~175°C
-55°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-22684/02, RL20
CMF
Military, MIL-PRF-22684/02, RL20
Size / Dimension:
0.145Diax0.375L 3.68mmx9.53mm
0.145Diax0.375L 3.68mmx9.53mm
0.145Diax0.375L 3.68mmx9.53mm
Tolerance:
±5%
±5%
±5%
JESD-609 Code:
e0
e0
e0
Pbfree Code:
no
no
no
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
±200ppm/°C
Resistance:
300Ohm
470Ohm
7.5kOhm
Terminal Finish:
Tin/Lead (Sn60Pb40)
Tin/Lead (Sn/Pb)
Tin/Lead (Sn60Pb40)
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.5W 1/2W
-
0.5W 1/2W
Additional Feature:
FLAME PROOF
FLAME PROOF, PRECISION
FLAME PROOF
Power Rating:
500mW
-
500mW
Packing Method:
TR, 11.5 INCH
-
TR, 11.5 INCH
Max Power Dissipation:
500mW
1W
500mW
Construction:
Tubular
Tubular
Tubular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
MIL-PRF-22684
-
MIL-PRF-22684
Rated Power Dissipation (P):
0.5W
1W
0.5W
Working Voltage:
350V
500V
350V
Features:
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Moisture Resistant, Safety
Flame Retardant Coating, Military, Moisture Resistant, Safety
Diameter:
3.68mm
-
3.68mm
Radiation Hardening:
No
-
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Lead Free
Contains Lead
Surface Mount:
-
NO
-
Mounting Feature:
-
THROUGH HOLE MOUNT
-
Published:
-
2013
-
Lead Diameter:
-
0.81 mm
-
RL20S301JR36

RL20S301JR36

(In Stock: 15)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.367768

    $0.37

  • 10

    $0.346951

    $3.47

  • 100

    $0.327313

    $32.73

  • 500

    $0.308785

    $154.39

  • 1000

    $0.291307

    $291.31

Minimum: 1 Multiples: 1

Unit Price: $0.367768

Ext Price: $0.37

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity