RL20S301JR36 alternative parts: RL20S752JR36, CMF205K6000JKEB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 300 Ohm 5% 1/2W 200ppm/C Conformal AXL Thru-Hole T/R
Res Metal Film 7.5K Ohm 5% 1/2W 200ppm/C Conformal AXL Thru-Hole T/R
RES 5.6K OHM 1W 5% AXIAL
Factory Lead Time:
21 Weeks
12 Weeks
12 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Tin
Mount:
Through Hole
Through Hole
Through Hole
Package / Case:
Axial
Axial
Axial
Terminal Shape:
WIRE
WIRE
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
-55°C~175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-22684/02, RL20
Military, MIL-PRF-22684/02, RL20
CMF
Size / Dimension:
0.145Diax0.375L 3.68mmx9.53mm
0.145Diax0.375L 3.68mmx9.53mm
0.145Diax0.375L 3.68mmx9.53mm
Tolerance:
±5%
±5%
±5%
JESD-609 Code:
e0
e0
-
Pbfree Code:
no
no
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
-
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
±100ppm/°C
Resistance:
300Ohm
7.5kOhm
5.6kOhms
Terminal Finish:
Tin/Lead (Sn60Pb40)
Tin/Lead (Sn60Pb40)
-
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
1W
Additional Feature:
FLAME PROOF
FLAME PROOF
-
Power Rating:
500mW
500mW
1W
Packing Method:
TR, 11.5 INCH
TR, 11.5 INCH
-
Max Power Dissipation:
500mW
500mW
1W
Construction:
Tubular
Tubular
-
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
-
Military Standard:
MIL-PRF-22684
MIL-PRF-22684
-
Rated Power Dissipation (P):
0.5W
0.5W
-
Working Voltage:
350V
350V
-
Features:
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Moisture Resistant, Safety
Diameter:
3.68mm
3.68mm
3.68mm
Radiation Hardening:
No
-
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Lead Free
Supplier Device Package:
-
-
Axial
Max Operating Temperature:
-
-
175°C
Min Operating Temperature:
-
-
-55°C
Length:
-
-
9.525mm
Width:
-
-
3.68mm
RL20S301JR36

RL20S301JR36

(In Stock: 15)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.367768

    $0.37

  • 10

    $0.346951

    $3.47

  • 100

    $0.327313

    $32.73

  • 500

    $0.308785

    $154.39

  • 1000

    $0.291307

    $291.31

Minimum: 1 Multiples: 1

Unit Price: $0.367768

Ext Price: $0.37

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity