RLR05C1001FSB14 alternative parts: RLR05C1501GSRSL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Epoxy
RES 1.5K OHM 2% 1/8W AXIAL
Factory Lead Time:
17 Weeks
17 Weeks
Contact Plating:
Lead, Tin
-
Package / Case:
Axial
Axial
Number of Pins:
2
-
Supplier Device Package:
Axial
Axial
Voltage Rated:
200V
-
Operating Temperature:
-65°C~150°C
-65°C~150°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
Military, MIL-PRF-39017/05, RLR05
Military, MIL-PRF-39017/05, RLR05
Published:
2008
2017
Size / Dimension:
0.066Diax0.150L 1.68mmx3.81mm
0.066Diax0.150L 1.68mmx3.81mm
Tolerance:
±1%
±2%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Termination:
Axial
-
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
1kOhms
1.5kOhms
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-65°C
-
Composition:
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
125mW
Voltage - Rated DC:
200V
-
Max Power Dissipation:
125mW
125mW
Military Standard:
MIL-PRF-39017
-
Lead Length:
31.8mm
-
Failure Rate:
S (0.001%)
S (0.001%)
Lead Diameter:
410 μm
-
Wire/Cable Diameter:
50.8 μm
-
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
1.68mm
-
Length:
4.75mm
3.81mm
Width:
1.68mm
1.68mm
REACH SVHC:
Unknown
-
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
RLR05C1001FSB14

RLR05C1001FSB14

(In Stock: 658)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $2.669214

    $2.67

  • 10

    $2.518126

    $25.18

  • 100

    $2.375591

    $237.56

  • 500

    $2.241124

    $1,120.56

  • 1000

    $2.114267

    $2,114.27

Minimum: 1 Multiples: 1

Unit Price: $2.669214

Ext Price: $2.67

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity