RLR05C1004GPRSL alternative parts: RLR05C16R0GSRE6, RLR05C7500GRRE5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 1M OHM 2% 1/8W AXIAL
Res Metal Film 16 Ohm 2% 1/8W 100ppm/C 0.001% Conformal AXL Thru-Hole T/R
Res Metal Film 750 Ohm 2% 1/8W 100ppm/C 0.01% Conformal AXL Thru-Hole T/R
Factory Lead Time:
14 Weeks
17 Weeks
17 Weeks
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
Axial
Operating Temperature:
-65°C~150°C
-65°C~150°C
-65°C~150°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-39017/05, RLR05
Military, MIL-PRF-39017/05, RLR05
Military, MIL-PRF-39017/05, RLR05
Published:
2013
2016
-
Size / Dimension:
0.066Diax0.150L 1.68mmx3.81mm
0.066Diax0.150L 1.68mmx3.81mm
0.066Diax0.150L 1.68mmx3.81mm
Tolerance:
±2%
±2%
±2%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
1MOhms
16Ohms
750Ohms
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
125mW
-
Max Power Dissipation:
125mW
-
-
Failure Rate:
P (0.1%)
S (0.001%)
R (0.01%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Length:
3.81mm
4.75mm
4.75mm
Width:
1.68mm
1.68mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
-
Contact Plating:
-
Lead, Tin
Lead, Tin
Mount:
-
Through Hole
Through Hole
Max Operating Temperature:
-
150°C
150°C
Min Operating Temperature:
-
-65°C
-65°C
Military Standard:
-
MIL-PRF-39017
MIL-PRF-39017
Diameter:
-
1.68mm
1.68mm
Radiation Hardening:
-
-
No
RLR05C1004GPRSL

RLR05C1004GPRSL

(In Stock: 9)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $13.113025

    $13.11

  • 10

    $12.370779

    $123.71

  • 100

    $11.670546

    $1,167.05

  • 500

    $11.009949

    $5,504.97

  • 1000

    $10.386744

    $10,386.74

Minimum: 1 Multiples: 1

Unit Price: $13.113025

Ext Price: $13.11

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity