RLR05C1273FPRE7 alternative parts: ERL05249R00FKEA500

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 127K Ohm 1% 1/8W 100ppm/C 0.1% Conformal AXL Thru-Hole T/R
ERL-05-500 249 1% T-1 EA E3
Factory Lead Time:
10 Weeks
13 Weeks
Contact Plating:
Lead, Tin
-
Mount:
Through Hole
-
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~150°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-39017/05, RLR05
ERL
Published:
2016
-
Size / Dimension:
0.066Diax0.150L 1.68mmx3.81mm
0.066Diax0.150L 1.68mmx3.81mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
127kOhms
249Ohms
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-65°C
-
Composition:
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Military Standard:
MIL-PRF-39017
-
Failure Rate:
P (0.1%)
-
Features:
Military, Moisture Resistant, Weldable
Moisture Resistant
Diameter:
1.68mm
-
Length:
4.75mm
-
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
RLR05C1273FPRE7

RLR05C1273FPRE7

(In Stock: 18)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $1.427317

    $1.43

  • 10

    $1.346526

    $13.47

  • 100

    $1.270307

    $127.03

  • 500

    $1.198403

    $599.20

  • 1000

    $1.130569

    $1,130.57

Minimum: 1 Multiples: 1

Unit Price: $1.427317

Ext Price: $1.43

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity