RLR05C2103FPRE6 alternative parts: RLR05C1004FPB14
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Metal Film 210K Ohm 1% 1/8W 100ppm/C 0.1% Conformal AXL Thru-Hole T/R | Res Metal Film 1M Ohm 1% 0.125W(1/8W) ±100ppm/C 0.1% Epoxy AXL T/R |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | - |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -65°C~150°C | -65°C~150°C |
Packaging: | Tape & Reel (TR) | Bulk |
Series: | Military, MIL-PRF-39017/05, RLR05 | Military, MIL-PRF-39017/05, RLR05 |
Size / Dimension: | 0.066Diax0.150L 1.68mmx3.81mm | 0.066Diax0.150L 1.68mmx3.81mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 210kOhms | 1MOhms |
Max Operating Temperature: | 150°C | 150°C |
Min Operating Temperature: | -65°C | -65°C |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | 125mW |
Military Standard: | MIL-PRF-39017 | MIL-PRF-39017 |
Failure Rate: | P (0.1%) | P (0.1%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Diameter: | 1.68mm | 1.68mm |
Length: | 4.75mm | 4.75mm |
Width: | 1.68mm | 1.68mm |
Radiation Hardening: | No | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Number of Pins: | - | 2 |
Voltage Rated: | - | 200V |
Published: | - | 2015 |
Termination: | - | Axial |
Voltage - Rated DC: | - | 200V |
Max Power Dissipation: | - | 125mW |
REACH SVHC: | - | Unknown |

RLR05C2103FPRE6
(In Stock: 18)
Vishay DaleQty
Unit Price
Ext Price
1
$1.431042
$1.43
10
$1.350039
$13.50
100
$1.273622
$127.36
500
$1.201530
$600.76
1000
$1.133519
$1,133.52
Minimum: 1 Multiples: 1
Unit Price: $1.431042
Ext Price: $1.43
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity