RLR05C2371FSRSL alternative parts: RLR05C14R0FSRSL, RLR05C2102FSR3619
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 2.37K OHM 1% 1/8W AXIAL | RES 14 OHM 1% 1/8W AXIAL | Res Metal Film 21K Ohm 1% 1/8W 100ppm/C 0.001% Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 17 Weeks | 17 Weeks | 14 Weeks |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | Axial |
Operating Temperature: | -65°C~150°C | -65°C~150°C | -65°C~150°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-39017/05, RLR05 | Military, MIL-PRF-39017/05, RLR05 | Military, MIL-PRF-39017/05, RLR05 |
Published: | 2016 | 2013 | - |
Size / Dimension: | 0.066Diax0.150L 1.68mmx3.81mm | 0.066Diax0.150L 1.68mmx3.81mm | 0.066Diax0.150L 1.68mmx3.81mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 2.37kOhms | 14Ohms | 21kOhms |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | 125mW | 125mW |
Max Power Dissipation: | 125mW | 125mW | - |
Failure Rate: | S (0.001%) | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Length: | 3.81mm | 3.81mm | 4.75mm |
Width: | 1.68mm | 1.68mm | 1.68mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead | Contains Lead |
Contact Plating: | - | - | Lead, Tin |
Mount: | - | - | Through Hole |
Max Operating Temperature: | - | - | 150°C |
Min Operating Temperature: | - | - | -65°C |
Military Standard: | - | - | MIL-PRF-39017 |
Diameter: | - | - | 1.68mm |
Radiation Hardening: | - | - | No |

RLR05C2371FSRSL
(In Stock: 39)
Vishay DaleQty
Unit Price
Ext Price
1
$1.760294
$1.76
10
$1.660655
$16.61
100
$1.566656
$156.67
500
$1.477977
$738.99
1000
$1.394318
$1,394.32
Minimum: 1 Multiples: 1
Unit Price: $1.760294
Ext Price: $1.76
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity