RLR05C2700GRRE8 alternative parts: RLR05C16R0GSRE6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 270 Ohm 2% 1/8W 100ppm/C 0.01% Conformal AXL Thru-Hole T/R
Res Metal Film 16 Ohm 2% 1/8W 100ppm/C 0.001% Conformal AXL Thru-Hole T/R
Factory Lead Time:
17 Weeks
17 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Mount:
Through Hole
Through Hole
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~150°C
-65°C~150°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-39017/05, RLR05
Military, MIL-PRF-39017/05, RLR05
Size / Dimension:
0.066Diax0.150L 1.68mmx3.81mm
0.066Diax0.150L 1.68mmx3.81mm
Tolerance:
±2%
±2%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
270Ohms
16Ohms
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-65°C
-65°C
Composition:
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Military Standard:
MIL-PRF-39017
MIL-PRF-39017
Failure Rate:
R (0.01%)
S (0.001%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
1.68mm
1.68mm
Length:
4.75mm
4.75mm
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Published:
-
2016
Power Rating:
-
125mW
Width:
-
1.68mm
Lead Free:
-
Contains Lead
RLR05C2700GRRE8

RLR05C2700GRRE8

(In Stock: 18)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $1.317534

    $1.32

  • 10

    $1.242956

    $12.43

  • 100

    $1.172600

    $117.26

  • 500

    $1.106227

    $553.11

  • 1000

    $1.043610

    $1,043.61

Minimum: 1 Multiples: 1

Unit Price: $1.317534

Ext Price: $1.32

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity