RLR05C3001GRBSL alternative parts: RLR05C1200GRRE5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 3K OHM 2% 1/8W AXIAL
Res Metal Film 120 Ohm 2% 1/8W 100ppm/C 0.01% Conformal AXL Thru-Hole T/R
Factory Lead Time:
17 Weeks
17 Weeks
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~150°C
-65°C~150°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
Military, MIL-PRF-39017/05, RLR05
Military, MIL-PRF-39017/05, RLR05
Published:
2013
-
Size / Dimension:
0.066Diax0.150L 1.68mmx3.81mm
0.066Diax0.150L 1.68mmx3.81mm
Tolerance:
±2%
±2%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
3kOhms
120Ohms
Composition:
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
-
Max Power Dissipation:
125mW
-
Failure Rate:
R (0.01%)
R (0.01%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Length:
3.81mm
4.75mm
Width:
1.68mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
-
Contact Plating:
-
Lead, Tin
Mount:
-
Through Hole
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-65°C
Military Standard:
-
MIL-PRF-39017
Diameter:
-
1.68mm
Radiation Hardening:
-
No
RLR05C3001GRBSL

RLR05C3001GRBSL

(In Stock: 26)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $4.755011

    $4.76

  • 10

    $4.485860

    $44.86

  • 100

    $4.231943

    $423.19

  • 500

    $3.992399

    $1,996.20

  • 1000

    $3.766414

    $3,766.41

Minimum: 1 Multiples: 1

Unit Price: $4.755011

Ext Price: $4.76

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity