RLR05C3001GRBSL alternative parts: RLR05C1202GSRE5, RLR05C1200GRRE5
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 3K OHM 2% 1/8W AXIAL | Res Metal Film 12K Ohm 2% 0.125W(1/8W) ±100ppm/C 0.001% Epoxy AXL T/R | Res Metal Film 120 Ohm 2% 1/8W 100ppm/C 0.01% Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 17 Weeks | 17 Weeks | 17 Weeks |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | Axial |
Operating Temperature: | -65°C~150°C | -65°C~150°C | -65°C~150°C |
Packaging: | Bulk | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-39017/05, RLR05 | Military, MIL-PRF-39017/05, RLR05 | Military, MIL-PRF-39017/05, RLR05 |
Published: | 2013 | 2010 | - |
Size / Dimension: | 0.066Diax0.150L 1.68mmx3.81mm | 0.066Diax0.150L 1.68mmx3.81mm | 0.066Diax0.150L 1.68mmx3.81mm |
Tolerance: | ±2% | ±2% | ±2% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 3kOhms | 12kOhms | 120Ohms |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | - | - |
Max Power Dissipation: | 125mW | - | - |
Failure Rate: | R (0.01%) | S (0.001%) | R (0.01%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Length: | 3.81mm | 4.75mm | 4.75mm |
Width: | 1.68mm | - | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | - | - |
Contact Plating: | - | Lead, Tin | Lead, Tin |
Mount: | - | Through Hole | Through Hole |
Termination: | - | Axial | - |
Max Operating Temperature: | - | 150°C | 150°C |
Min Operating Temperature: | - | -65°C | -65°C |
Military Standard: | - | MIL-PRF-39017 | MIL-PRF-39017 |
Diameter: | - | 1.68mm | 1.68mm |
Radiation Hardening: | - | - | No |

RLR05C3001GRBSL
(In Stock: 26)
Vishay DaleQty
Unit Price
Ext Price
1
$4.755011
$4.76
10
$4.485860
$44.86
100
$4.231943
$423.19
500
$3.992399
$1,996.20
1000
$3.766414
$3,766.41
Minimum: 1 Multiples: 1
Unit Price: $4.755011
Ext Price: $4.76
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity