RLR05C3902GMRSL alternative parts: RLR05C1202GSRE5, RLR05C16R0GSRE6
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 39K OHM 2% 1/8W AXIAL | Res Metal Film 12K Ohm 2% 0.125W(1/8W) ±100ppm/C 0.001% Epoxy AXL T/R | Res Metal Film 16 Ohm 2% 1/8W 100ppm/C 0.001% Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 17 Weeks | 17 Weeks | 17 Weeks |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | Axial |
Operating Temperature: | -65°C~150°C | -65°C~150°C | -65°C~150°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-39017/05, RLR05 | Military, MIL-PRF-39017/05, RLR05 | Military, MIL-PRF-39017/05, RLR05 |
Size / Dimension: | 0.066Diax0.150L 1.68mmx3.81mm | 0.066Diax0.150L 1.68mmx3.81mm | 0.066Diax0.150L 1.68mmx3.81mm |
Tolerance: | ±2% | ±2% | ±2% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 39kOhms | 12kOhms | 16Ohms |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | - | 125mW |
Max Power Dissipation: | 125mW | - | - |
Failure Rate: | M (1%) | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Length: | 3.81mm | 4.75mm | 4.75mm |
Width: | 1.68mm | - | 1.68mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | - | Contains Lead |
Contact Plating: | - | Lead, Tin | Lead, Tin |
Mount: | - | Through Hole | Through Hole |
Published: | - | 2010 | 2016 |
Termination: | - | Axial | - |
Max Operating Temperature: | - | 150°C | 150°C |
Min Operating Temperature: | - | -65°C | -65°C |
Military Standard: | - | MIL-PRF-39017 | MIL-PRF-39017 |
Diameter: | - | 1.68mm | 1.68mm |

RLR05C3902GMRSL
(In Stock: 44)
Vishay DaleQty
Unit Price
Ext Price
1
$1.655100
$1.66
10
$1.561415
$15.61
100
$1.473033
$147.30
500
$1.389654
$694.83
1000
$1.310994
$1,310.99
Minimum: 1 Multiples: 1
Unit Price: $1.655100
Ext Price: $1.66
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity