RLR07C1100GSR36 alternative parts: RLR05C1004FPB14
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 110 OHM 2% 1/4W AXIAL | Res Metal Film 1M Ohm 1% 0.125W(1/8W) ±100ppm/C 0.1% Epoxy AXL T/R |
Factory Lead Time: | 18 Weeks | - |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | - |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -65°C~150°C | -65°C~150°C |
Packaging: | Tape & Reel (TR) | Bulk |
Series: | Military, MIL-PRF-39017/01, RLR07 | Military, MIL-PRF-39017/05, RLR05 |
Published: | 2016 | 2015 |
Size / Dimension: | 0.090Diax0.250L 2.29mmx6.35mm | 0.066Diax0.150L 1.68mmx3.81mm |
Tolerance: | ±2% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 110Ohms | 1MOhms |
Max Operating Temperature: | 150°C | 150°C |
Min Operating Temperature: | -65°C | -65°C |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.125W 1/8W |
Power Rating: | 250mW | 125mW |
Max Power Dissipation: | 250mW | 125mW |
Military Standard: | MIL-PRF-39017 | MIL-PRF-39017 |
Failure Rate: | S (0.001%) | P (0.1%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Diameter: | 2.29mm | 1.68mm |
Length: | 6.35mm | 4.75mm |
Width: | 2.29mm | 1.68mm |
Radiation Hardening: | No | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Number of Pins: | - | 2 |
Voltage Rated: | - | 200V |
Termination: | - | Axial |
Voltage - Rated DC: | - | 200V |
REACH SVHC: | - | Unknown |

RLR07C1100GSR36
(In Stock: 41)
Vishay DaleQty
Unit Price
Ext Price
1
$0.539379
$0.54
10
$0.508848
$5.09
100
$0.480046
$48.00
500
$0.452873
$226.44
1000
$0.427239
$427.24
Minimum: 1 Multiples: 1
Unit Price: $0.539379
Ext Price: $0.54
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity