RLR07C1401FSR36 alternative parts: RLR07C7503FSB14
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 1.4K OHM 1% 1/4W AXIAL | Res Metal Film 750K Ohm 1% 0.25W(1/4W) ±100ppm/C 0.001% Epoxy AXL Bulk |
Factory Lead Time: | 18 Weeks | 19 Weeks |
Package / Case: | Axial | Axial |
Mount: | Through Hole | Through Hole |
Contact Plating: | Lead, Tin | Lead, Tin |
Supplier Device Package: | Axial | Axial |
Series: | Military, MIL-PRF-39017/01, RLR07 | Military, MIL-PRF-39017/01, RLR07 |
Packaging: | Tape & Reel (TR) | Bulk |
Operating Temperature: | -65°C~150°C | -65°C~150°C |
Size / Dimension: | 0.090Diax0.250L 2.29mmx6.35mm | 0.090Diax0.250L 2.29mmx6.35mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 1.4kOhms | 750kOhms |
Max Operating Temperature: | 150°C | 150°C |
Min Operating Temperature: | -65°C | -65°C |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | 250mW |
Max Power Dissipation: | 250mW | 250mW |
Military Standard: | MIL-PRF-39017 | MIL-PRF-39017 |
Failure Rate: | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Width: | 2.29mm | 2.29mm |
Length: | 6.35mm | 7.62mm |
Diameter: | 2.29mm | 2.29mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Radiation Hardening: | No | No |
Lead Free: | Contains Lead | Contains Lead |
Published: | - | 2013 |
Termination: | - | Axial |

RLR07C1401FSR36
(In Stock: 8)
Vishay DaleQty
Unit Price
Ext Price
1
$0.569429
$0.57
10
$0.537197
$5.37
100
$0.506790
$50.68
500
$0.478103
$239.05
1000
$0.451041
$451.04
Minimum: 1 Multiples: 1
Unit Price: $0.569429
Ext Price: $0.57
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity