RLR07C2154FRR3823 alternative parts: RLR07C1273FPRE8
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | ERL-07-23 2.15M 1% T-1 RLR07C215 | Res Metal Film 127K Ohm 1% 1/4W 100ppm/C 0.1% Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 15 Weeks | 19 Weeks |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -65°C~150°C | -65°C~150°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-39017/01, RLR07 | Military, MIL-PRF-39017/01, RLR07 |
Published: | 2016 | 2016 |
Size / Dimension: | 0.090Diax0.250L 2.29mmx6.35mm | 0.090Diax0.250L 2.29mmx6.35mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 2.15MOhms | 127kOhms |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Failure Rate: | R (0.01%) | P (0.1%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Contact Plating: | - | Lead, Tin |
Mount: | - | Through Hole |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -65°C |
Military Standard: | - | MIL-PRF-39017 |
Diameter: | - | 2.29mm |
Length: | - | 7.62mm |
Radiation Hardening: | - | No |

RLR07C2154FRR3823
(In Stock: 22)
Vishay DaleQty
Unit Price
Ext Price
1
$3.094551
$3.09
10
$2.919387
$29.19
100
$2.754139
$275.41
500
$2.598244
$1,299.12
1000
$2.451174
$2,451.17
Minimum: 1 Multiples: 1
Unit Price: $3.094551
Ext Price: $3.09
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity