RLR07C2154FRR3823 alternative parts: RLR07C15R0FSRSL, RLR07C1503FPRE6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ERL-07-23 2.15M 1% T-1 RLR07C215
RES 15 OHM 1% 1/4W AXIAL
Res Metal Film 150K Ohm 1% 1/4W ±100ppm/C 0.1% Conformal AXL Thru-Hole T/R
Factory Lead Time:
15 Weeks
18 Weeks
19 Weeks
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
Axial
Operating Temperature:
-65°C~150°C
-65°C~150°C
-65°C~150°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-39017/01, RLR07
Military, MIL-PRF-39017/01, RLR07
Military, MIL-PRF-39017/01, RLR07
Published:
2016
2013
2016
Size / Dimension:
0.090Diax0.250L 2.29mmx6.35mm
0.090Diax0.250L 2.29mmx6.35mm
0.090Diax0.250L 2.29mmx6.35mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
2.15MOhms
15Ohms
150kOhms
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Failure Rate:
R (0.01%)
S (0.001%)
P (0.1%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Power Rating:
-
250mW
250mW
Max Power Dissipation:
-
250mW
250mW
Length:
-
6.35mm
6.35mm
Width:
-
2.29mm
2.29mm
Lead Free:
-
Contains Lead
Contains Lead
Contact Plating:
-
-
Lead, Tin
Mount:
-
-
Through Hole
Max Operating Temperature:
-
-
150°C
Min Operating Temperature:
-
-
-65°C
Military Standard:
-
-
MIL-PRF-39017
Diameter:
-
-
2.29mm
Radiation Hardening:
-
-
No
RLR07C2154FRR3823

RLR07C2154FRR3823

(In Stock: 22)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $3.094551

    $3.09

  • 10

    $2.919387

    $29.19

  • 100

    $2.754139

    $275.41

  • 500

    $2.598244

    $1,299.12

  • 1000

    $2.451174

    $2,451.17

Minimum: 1 Multiples: 1

Unit Price: $3.094551

Ext Price: $3.09

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity