RLR07C3480FSBSL alternative parts: RLR07C15R0FSRSL, RLR07C1503FPRE6
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 348 OHM 1% 1/4W AXIAL | RES 15 OHM 1% 1/4W AXIAL | Res Metal Film 150K Ohm 1% 1/4W ±100ppm/C 0.1% Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 18 Weeks | 18 Weeks | 19 Weeks |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | Axial |
Operating Temperature: | -65°C~150°C | -65°C~150°C | -65°C~150°C |
Packaging: | Bulk | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-39017/01, RLR07 | Military, MIL-PRF-39017/01, RLR07 | Military, MIL-PRF-39017/01, RLR07 |
Size / Dimension: | 0.090Diax0.250L 2.29mmx6.35mm | 0.090Diax0.250L 2.29mmx6.35mm | 0.090Diax0.250L 2.29mmx6.35mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 348Ohms | 15Ohms | 150kOhms |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | 250mW | 250mW |
Max Power Dissipation: | 250mW | 250mW | 250mW |
Failure Rate: | S (0.001%) | S (0.001%) | P (0.1%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Length: | 6.35mm | 6.35mm | 6.35mm |
Width: | 2.29mm | 2.29mm | 2.29mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead | Contains Lead |
Published: | - | 2013 | 2016 |
Contact Plating: | - | - | Lead, Tin |
Mount: | - | - | Through Hole |
Max Operating Temperature: | - | - | 150°C |
Min Operating Temperature: | - | - | -65°C |
Military Standard: | - | - | MIL-PRF-39017 |
Diameter: | - | - | 2.29mm |
Radiation Hardening: | - | - | No |

RLR07C3480FSBSL
(In Stock: 40)
Vishay DaleQty
Unit Price
Ext Price
1
$2.630108
$2.63
10
$2.481234
$24.81
100
$2.340787
$234.08
500
$2.208290
$1,104.14
1000
$2.083292
$2,083.29
Minimum: 1 Multiples: 1
Unit Price: $2.630108
Ext Price: $2.63
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity