RLR07C4701GRRE6 alternative parts: RLR07C1200GSRE723

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 4.7K Ohm 2% 0.25W(1/4W) ±100ppm/C 0.01% Epoxy AXL T/R
Res Metal Film 120 Ohm 2% 1/4W 100ppm/C 0.001% Conformal AXL Thru-Hole T/R
Factory Lead Time:
18 Weeks
16 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Mount:
Through Hole
Through Hole
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~150°C
-65°C~150°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-39017/01, RLR07
Military, MIL-PRF-39017/01, RLR07
Published:
2013
-
Size / Dimension:
0.090Diax0.250L 2.29mmx6.35mm
0.090Diax0.250L 2.29mmx6.35mm
Tolerance:
±2%
±2%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Termination:
Axial
-
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
4.7kOhms
120Ohms
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-65°C
-65°C
Composition:
Metal Film
Metal Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
-
Max Power Dissipation:
250mW
-
Military Standard:
MIL-PRF-39017
MIL-PRF-39017
Failure Rate:
R (0.01%)
S (0.001%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
2.29mm
2.29mm
Length:
7.62mm
7.62mm
Width:
2.29mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
-
Radiation Hardening:
-
No
RLR07C4701GRRE6

RLR07C4701GRRE6

(In Stock: 10)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.668113

    $0.67

  • 10

    $0.630295

    $6.30

  • 100

    $0.594618

    $59.46

  • 500

    $0.560960

    $280.48

  • 1000

    $0.529208

    $529.21

Minimum: 1 Multiples: 1

Unit Price: $0.668113

Ext Price: $0.67

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity