RLR20C1003FSB14 alternative parts: RLR20C54R9FSR36, RLR20C4992FRRE8

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ERL-20 100K 1% T-1 RLR20C1003FS B14
ERL-20 54.9 1% T-1 RLR20C54R9FS
Res Metal Film 49.9K Ohm 1% 1/2W 100ppm/C 0.01% Conformal AXL Thru-Hole T/R
Factory Lead Time:
33 Weeks
33 Weeks
33 Weeks
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
Axial
Operating Temperature:
-65°C~150°C
-65°C~150°C
-65°C~150°C
Packaging:
Bulk
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-39017/02, RLR20
Military, MIL-PRF-39017/02, RLR20
Military, MIL-PRF-39017/02, RLR20
Published:
2013
-
-
Size / Dimension:
0.138Diax0.375L 3.51mmx9.53mm
0.138Diax0.375L 3.51mmx9.53mm
0.138Diax0.375L 3.51mmx9.53mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
100kOhms
54.9Ohms
49.9kOhms
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
0.5W 1/2W
Power Rating:
500mW
500mW
-
Voltage - Rated DC:
350V
-
-
Failure Rate:
S (0.001%)
S (0.001%)
R (0.01%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Length:
391μm
390.525μm
11.43mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
-
Contact Plating:
-
-
Lead, Tin
Mount:
-
-
Through Hole
Max Operating Temperature:
-
-
150°C
Min Operating Temperature:
-
-
-65°C
Military Standard:
-
-
MIL-PRF-39017
Diameter:
-
-
3.51mm
Radiation Hardening:
-
-
No
RLR20C1003FSB14

RLR20C1003FSB14

(In Stock: 609)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $6.613355

    $6.61

  • 10

    $6.239014

    $62.39

  • 100

    $5.885862

    $588.59

  • 500

    $5.552700

    $2,776.35

  • 1000

    $5.238397

    $5,238.40

Minimum: 1 Multiples: 1

Unit Price: $6.613355

Ext Price: $6.61

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity