RLR32C1103GRRSL alternative parts: ERL3215R000GKEB500
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 110K OHM 2% 1W AXIAL | ERL-32-500 15 2% T-1 EB E3 |
Factory Lead Time: | 18 Weeks | 19 Weeks |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | - |
Operating Temperature: | -65°C~150°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-39017/03, RLR32 | ERL |
Published: | 2016 | - |
Size / Dimension: | 0.190Diax0.562L 4.83mmx14.27mm | 0.190Diax0.562L 4.83mmx14.27mm |
Tolerance: | ±2% | ±2% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 110kOhms | 15Ohm |
Composition: | Metal Film | Metal Film |
Power (Watts): | 1W | 1W |
Power Rating: | 1W | - |
Max Power Dissipation: | 1W | - |
Failure Rate: | R (0.01%) | - |
Features: | Military, Moisture Resistant, Weldable | Moisture Resistant |
Length: | 14.2748mm | - |
Width: | 4.83mm | - |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | - |

RLR32C1103GRRSL
(In Stock: 18)
Vishay DaleQty
Unit Price
Ext Price
1
$5.710567
$5.71
10
$5.387327
$53.87
100
$5.082384
$508.24
500
$4.794702
$2,397.35
1000
$4.523304
$4,523.30
Minimum: 1 Multiples: 1
Unit Price: $5.710567
Ext Price: $5.71
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity