RLR32C1501GMBSL alternative parts: RLR32C2402GPRE8, ERL3215R000GKEB500

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 1.5K OHM 2% 1W AXIAL
Res Metal Film 24K Ohm 2% 1W 100ppm/C 0.1% Conformal AXL Thru-Hole T/R
ERL-32-500 15 2% T-1 EB E3
Factory Lead Time:
18 Weeks
18 Weeks
19 Weeks
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
-
Operating Temperature:
-65°C~150°C
-65°C~150°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-39017/03, RLR32
Military, MIL-PRF-39017/03, RLR32
ERL
Published:
2013
-
-
Size / Dimension:
0.190Diax0.562L 4.83mmx14.27mm
0.190Diax0.562L 4.83mmx14.27mm
0.190Diax0.562L 4.83mmx14.27mm
Tolerance:
±2%
±2%
±2%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
1.5kOhms
24kOhms
15Ohm
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
1W
1W
1W
Power Rating:
1W
1W
-
Max Power Dissipation:
1W
-
-
Failure Rate:
M (1%)
P (0.1%)
-
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Moisture Resistant
Length:
14.2748mm
15.87mm
-
Width:
4.83mm
-
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
-
Contact Plating:
-
Lead, Tin
-
Mount:
-
Through Hole
-
Max Operating Temperature:
-
150°C
-
Min Operating Temperature:
-
-65°C
-
Military Standard:
-
MIL-PRF-39017
-
Diameter:
-
4.83mm
-
Radiation Hardening:
-
No
-
RLR32C1501GMBSL

RLR32C1501GMBSL

(In Stock: 36)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $13.268001

    $13.27

  • 10

    $12.516982

    $125.17

  • 100

    $11.808474

    $1,180.85

  • 500

    $11.140070

    $5,570.04

  • 1000

    $10.509500

    $10,509.50

Minimum: 1 Multiples: 1

Unit Price: $13.268001

Ext Price: $13.27

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity