RLR32C1601GMBSL alternative parts: RLR32C4700GMR64

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 1.6K OHM 2% 1W AXIAL
RES 470 OHM 2% 1W AXIAL
Factory Lead Time:
18 Weeks
18 Weeks
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~150°C
-65°C~150°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
Military, MIL-PRF-39017/03, RLR32
Military, MIL-PRF-39017/03, RLR32
Published:
2016
2016
Size / Dimension:
0.190Diax0.562L 4.83mmx14.27mm
0.190Diax0.562L 4.83mmx14.27mm
Tolerance:
±2%
±2%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
1.6kOhms
470Ohms
Composition:
Metal Film
Metal Film
Power (Watts):
1W
1W
Power Rating:
1W
1W
Max Power Dissipation:
1W
1W
Failure Rate:
M (1%)
M (1%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Length:
14.2748mm
14.2748mm
Width:
4.83mm
4.83mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Lead, Tin
Mount:
-
Through Hole
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-65°C
Military Standard:
-
MIL-PRF-39017
Diameter:
-
4.83mm
Radiation Hardening:
-
No
RLR32C1601GMBSL

RLR32C1601GMBSL

(In Stock: 47)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $13.233054

    $13.23

  • 10

    $12.484013

    $124.84

  • 100

    $11.777371

    $1,177.74

  • 500

    $11.110727

    $5,555.36

  • 1000

    $10.481818

    $10,481.82

Minimum: 1 Multiples: 1

Unit Price: $13.233054

Ext Price: $13.23

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity