RLR32C3902GMB14 alternative parts: RLR32C2003GMRSL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 39K OHM 2% 1W AXIAL | |
Factory Lead Time: | 18 Weeks | - |
Contact Plating: | Lead, Tin | - |
Mount: | Through Hole | - |
Package / Case: | Axial | DO-214AA-2 |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -65°C~150°C | -65°C ~ 150°C |
Packaging: | Bulk | MouseReel |
Series: | Military, MIL-PRF-39017/03, RLR32 | SMBJ |
Size / Dimension: | 0.190Diax0.562L 4.83mmx14.27mm | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) |
Tolerance: | ±2% | ±2% |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 39kOhms | 200 kOhms |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -65°C | - |
Composition: | Metal Film | Metal Film |
Power (Watts): | 1W | 1W |
Power Rating: | 1W | - |
Max Power Dissipation: | 1W | - |
Military Standard: | MIL-PRF-39017 | - |
Failure Rate: | M (1%) | M (1%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Diameter: | 4.83mm | - |
Length: | 14.2748mm | - |
Width: | 4.83mm | - |
Radiation Hardening: | No | - |
RoHS Status: | Non-RoHS Compliant | - |
Lead Free: | Contains Lead | - |
Breakdown Voltage / V: | - | 391 V |
Pd - Power Dissipation: | - | 5 W |
Maximum Operating Temperature: | - | + 150 C |
Unit Weight: | - | 0.003280 oz |
Minimum Operating Temperature: | - | - 65 C |
Factory Pack QuantityFactory Pack Quantity: | - | 3000 |
Ipp - Peak Pulse Current: | - | 1.1 A |
Pppm - Peak Pulse Power Dissipation: | - | 600 W |
Part # Aliases: | - | SMBJ350CA |
Manufacturer: | - | YAGEO |
Brand: | - | YAGEO |
RoHS: | - | Details |
Lead Free Status / RoHS Status: | - | Contains lead / RoHS non-compliant |
Other Names: | - | RLR32C2003GMRSL-MIL |
Subcategory: | - | TVS Diodes / ESD Suppression Diodes |
Termination Style: | - | SMD/SMT |
Operating Supply Voltage: | - | 350 V |
Working Voltage: | - | 350 V |
Polarity: | - | Bidirectional |
Number of Channels: | - | 1 Channel |
Clamping Voltage: | - | 567 V |
Product Type: | - | TVS Diodes |
Product Category: | - | ESD Suppressors / TVS Diodes |
Height Seated (Max): | - | - |

RLR32C3902GMB14
(In Stock: 26)
Vishay DaleQty
Unit Price
Ext Price
1
$11.161936
$11.16
10
$10.530128
$105.30
100
$9.934083
$993.41
500
$9.371776
$4,685.89
1000
$8.841299
$8,841.30
Minimum: 1 Multiples: 1
Unit Price: $11.161936
Ext Price: $11.16
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity