RMCF0201FT15R0 alternative parts: ERJ-1GNF4532C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 15 OHM 1% 1/20W 0201
RES SMD 45.3K OHM 1% 1/20W 0201
Factory Lead Time:
20 Weeks
12 Weeks
Package / Case:
0201 (0603 Metric)
0201 (0603 Metric)
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Terminal Shape:
WRAPAROUND
WRAPAROUND
Voltage Rated:
25V
25V
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
RMCF
ERJ
Published:
2012
2008
Size / Dimension:
0.024Lx0.012W 0.60mmx0.30mm
0.024Lx0.012W 0.60mmx0.30mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
Resistance:
15Ohm
45.3kOhm
Composition:
Thick Film
Thick Film
Power (Watts):
0.05W 1/20W
0.05W 1/20W
Power Rating:
50mW
50mW
Packing Method:
TR, PAPER, 7 INCH
TR, PRESSED, 7 INCH
Max Power Dissipation:
50mW
50mW
Construction:
Rectangular
Chip
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
0603
0603
Rated Power Dissipation (P):
0.05W
0.05W
Case Code (Imperial):
0201
0201
Height:
280μm
254μm
Height Seated (Max):
0.010 0.26mm
0.010 0.26mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Termination:
-
SMD/SMT
Additional Feature:
-
PRECISION, STANDARD: IEC60115-8
Features:
-
Automotive AEC-Q200
Ratings:
-
AEC-Q200
RMCF0201FT15R0

RMCF0201FT15R0

(In Stock: 782513)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.001071

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001071

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity