RMCF0201FT29K4 alternative parts: ERJ-1GNF52R3C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thick Film 0201 29.4K Ohm 1% 1/20W 200ppm/C Molded SMD SMD Paper T/R
RES SMD 52.3 OHM 1% 1/20W 0201
Factory Lead Time:
20 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Package / Case:
0201 (0603 Metric)
0201 (0603 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Voltage Rated:
25V
25V
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RMCF
ERJ
Published:
2012
2008
Size / Dimension:
0.024Lx0.012W 0.60mmx0.30mm
0.024Lx0.012W 0.60mmx0.30mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
Resistance:
29.4kOhm
52.3Ohm
Composition:
Thick Film
Thick Film
Power (Watts):
0.05W 1/20W
0.05W 1/20W
Power Rating:
50mW
50mW
Packing Method:
TR, PAPER, 7 INCH
TR, PRESSED, 7 INCH
Max Power Dissipation:
50mW
50mW
Construction:
Rectangular
Chip
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
0603
0603
Rated Power Dissipation (P):
0.05W
0.05W
Case Code (Imperial):
0201
0201
Height:
280μm
254μm
Height Seated (Max):
0.010 0.26mm
0.010 0.26mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Additional Feature:
-
PRECISION, STANDARD: IEC60115-8
Features:
-
Automotive AEC-Q200
Ratings:
-
AEC-Q200
RMCF0201FT29K4

RMCF0201FT29K4

(In Stock: 35)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.002546

    $0.01

  • 500

    $0.001872

    $0.94

  • 1000

    $0.001560

    $1.56

  • 2000

    $0.001431

    $2.86

  • 5000

    $0.001338

    $6.69

  • 10000

    $0.001244

    $12.44

  • 15000

    $0.001203

    $18.04

  • 50000

    $0.001183

    $59.15

Minimum: 1 Multiples: 1

Unit Price: $0.002546

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity