RMCF0201FT29K4 alternative parts: ERJ-1GNF52R3C, ERJ-1GNF4532C
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Thick Film 0201 29.4K Ohm 1% 1/20W 200ppm/C Molded SMD SMD Paper T/R | RES SMD 52.3 OHM 1% 1/20W 0201 | RES SMD 45.3K OHM 1% 1/20W 0201 |
Factory Lead Time: | 20 Weeks | 12 Weeks | 12 Weeks |
Contact Plating: | Tin | Tin | Tin |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 0201 (0603 Metric) | 0201 (0603 Metric) | 0201 (0603 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Voltage Rated: | 25V | 25V | 25V |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RMCF | ERJ | ERJ |
Published: | 2012 | 2008 | 2008 |
Size / Dimension: | 0.024Lx0.012W 0.60mmx0.30mm | 0.024Lx0.012W 0.60mmx0.30mm | 0.024Lx0.012W 0.60mmx0.30mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C | ±200ppm/°C |
Resistance: | 29.4kOhm | 52.3Ohm | 45.3kOhm |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.05W 1/20W | 0.05W 1/20W | 0.05W 1/20W |
Power Rating: | 50mW | 50mW | 50mW |
Packing Method: | TR, PAPER, 7 INCH | TR, PRESSED, 7 INCH | TR, PRESSED, 7 INCH |
Max Power Dissipation: | 50mW | 50mW | 50mW |
Construction: | Rectangular | Chip | Chip |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 0603 | 0603 | 0603 |
Rated Power Dissipation (P): | 0.05W | 0.05W | 0.05W |
Case Code (Imperial): | 0201 | 0201 | 0201 |
Height: | 280μm | 254μm | 254μm |
Height Seated (Max): | 0.010 0.26mm | 0.010 0.26mm | 0.010 0.26mm |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Additional Feature: | - | PRECISION, STANDARD: IEC60115-8 | PRECISION, STANDARD: IEC60115-8 |
Features: | - | Automotive AEC-Q200 | Automotive AEC-Q200 |
Ratings: | - | AEC-Q200 | AEC-Q200 |
Termination: | - | - | SMD/SMT |

RMCF0201FT29K4
(In Stock: 35)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.002546
$0.01
500
$0.001872
$0.94
1000
$0.001560
$1.56
2000
$0.001431
$2.86
5000
$0.001338
$6.69
10000
$0.001244
$12.44
15000
$0.001203
$18.04
50000
$0.001183
$59.15
Minimum: 1 Multiples: 1
Unit Price: $0.002546
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity