RMCF0805JGR100 alternative parts: ERJ-6GEYJ362V
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Thick Film 0805 0.1 Ohm 5% 1/8W 200ppm/C Molded SMD SMD Paper T/R | RES SMD 3.6K OHM 5% 1/8W 0805 |
Factory Lead Time: | 20 Weeks | 16 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Series: | RMCF | ERJ |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C |
Resistance: | 100mOhm | 3.6kOhm |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Packing Method: | TR, Paper, 10 Inch | TR, PUNCHED, 7 INCH |
Construction: | Rectangular | RECTANGULAR PACKAGE |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Working Voltage: | 150V | - |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height Seated (Max): | 0.026 0.65mm | 0.028 0.70mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Voltage Rated: | - | 150V |
Published: | - | 2011 |
Additional Feature: | - | IEC60115-8 |
Power Rating: | - | 125mW |
Voltage - Rated DC: | - | 150V |
Max Power Dissipation: | - | 125mW |
Depth: | - | 1.25mm |
Military Standard: | - | Not |
Case Code (Metric): | - | 2012 |
Case Code (Imperial): | - | 0805 |
Height: | - | 711.2μm |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Contains Lead |

RMCF0805JGR100
(In Stock: 10033)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.168514
$0.17
10
$0.158975
$1.59
100
$0.149977
$15.00
500
$0.141488
$70.74
1000
$0.133479
$133.48
Minimum: 1 Multiples: 1
Unit Price: $0.168514
Ext Price: $0.17
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity