RMCF1206FT162K alternative parts: ERJ-S08F1601V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 162K OHM 1% 1/4W 1206
Res Thick Film 1206 1.6K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
Factory Lead Time:
20 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Voltage Rated:
200V
150V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RMCF
ERJ
Published:
2015
-
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
162kOhm
1.6kOhm
Composition:
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
Packing Method:
TR, Paper, 7 Inch
TR, PUNCHED
Max Power Dissipation:
250mW
250mW
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
3216
3216
Case Code (Imperial):
1206
1206
Features:
Automotive AEC-Q200
Anti-Sulfur, Automotive AEC-Q200
Height:
600μm
711.2μm
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Ratings:
AEC-Q200
AEC-Q200
Weight:
-
16.187578mg
Termination:
-
SMD/SMT
Additional Feature:
-
ANTI-SULFUR, IEC60115-8
Voltage - Rated DC:
-
200V
Current Rating:
-
2A
RMCF1206FT162K

RMCF1206FT162K

(In Stock: 6400)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.090743

    $0.09

  • 500

    $0.066723

    $33.36

  • 1000

    $0.055602

    $55.60

  • 2000

    $0.051011

    $102.02

  • 5000

    $0.047674

    $238.37

  • 10000

    $0.044348

    $443.48

  • 15000

    $0.042890

    $643.35

  • 50000

    $0.042173

    $2,108.65

Minimum: 1 Multiples: 1

Unit Price: $0.090743

Ext Price: $0.09

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity