RMCF1210FT5R62 alternative parts: CRCW121027R4FKEA, CRCW12101K00FKEA
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Thick Film 1210 5.62 Ohm 1% 1/3W 400ppm/C Molded SMD SMD Plastic T/R | RES SMD 27.4 OHM 1% 1/2W 1210 | RES SMD 1K OHM 1% 1/2W 1210 |
Factory Lead Time: | 20 Weeks | 12 Weeks | 12 Weeks |
Contact Plating: | Tin | Tin | Tin |
Mount: | Surface Mount | - | Surface Mount |
Package / Case: | 1210 (3225 Metric) | 1210 (3225 Metric) | 1210 (3225 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RMCF | CRCW | CRCW |
Published: | 2012 | 2016 | 2015 |
Size / Dimension: | 0.126Lx0.098W 3.20mmx2.50mm | 0.126Lx0.098W 3.20mmx2.50mm | 0.126Lx0.098W 3.20mmx2.50mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±400ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 5.62Ohm | 27.4Ohm | 1kOhm |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.5W 1/2W | 0.5W 1/2W | 0.5W 1/2W |
Power Rating: | 330mW | 500mW | 330mW |
Packing Method: | TR, Paper, 7 Inch | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Max Power Dissipation: | 500mW | 500mW | 500mW |
Construction: | Rectangular | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 3225 | 3225 | 3225 |
Rated Power Dissipation (P): | 0.5W | 0.5W | 0.5W |
Case Code (Imperial): | 1210 | 1210 | 1210 |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height: | 711.2μm | 609.6μm | 550μm |
Height Seated (Max): | 0.028 0.70mm | 0.024 0.60mm | 0.024 0.60mm |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Surface Mount: | - | YES | - |
Mounting Feature: | - | SURFACE MOUNT | - |
Weight: | - | 15.989131mg | 15.989131mg |
Voltage Rated: | - | 200V | 200V |
Termination: | - | SMD/SMT | SMD/SMT |
ECCN Code: | - | EAR99 | EAR99 |
Voltage - Rated DC: | - | 200V | 200V |
REACH SVHC: | - | Unknown | Unknown |
Lead Free: | - | Lead Free | Lead Free |
Depth: | - | - | 2.5mm |
Military Standard: | - | - | Not |
Working Voltage: | - | - | 200V |

RMCF1210FT5R62
(In Stock: 3083)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.021644
$0.02
500
$0.015915
$7.96
1000
$0.013262
$13.26
2000
$0.012167
$24.33
5000
$0.011371
$56.86
10000
$0.010578
$105.78
15000
$0.010230
$153.45
50000
$0.010059
$502.95
Minimum: 1 Multiples: 1
Unit Price: $0.021644
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity