RMCF1210FT5R62 alternative parts: ERJ-14NF2671U, CRCW121027R4FKEA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thick Film 1210 5.62 Ohm 1% 1/3W 400ppm/C Molded SMD SMD Plastic T/R
Res Thick Film 1210 2.67K Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R
RES SMD 27.4 OHM 1% 1/2W 1210
Factory Lead Time:
20 Weeks
12 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Tin
Mount:
Surface Mount
Surface Mount
-
Package / Case:
1210 (3225 Metric)
1210 (3225 Metric)
1210 (3225 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RMCF
ERJ
CRCW
Published:
2012
2011
2016
Size / Dimension:
0.126Lx0.098W 3.20mmx2.50mm
0.126Lx0.098W 3.20mmx2.50mm
0.126Lx0.098W 3.20mmx2.50mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±400ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
5.62Ohm
2.67kOhm
27.4Ohm
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
0.5W 1/2W
Power Rating:
330mW
500mW
500mW
Packing Method:
TR, Paper, 7 Inch
TR, Embossed, 7 Inch
TR, PAPER, 7 INCH
Max Power Dissipation:
500mW
500mW
500mW
Construction:
Rectangular
Chip
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
3225
3225
3225
Rated Power Dissipation (P):
0.5W
0.5W
0.5W
Case Code (Imperial):
1210
1210
1210
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Automotive AEC-Q200
Height:
711.2μm
711.2μm
609.6μm
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
0.024 0.60mm
Radiation Hardening:
No
-
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Voltage Rated:
-
200V
200V
ECCN Code:
-
EAR99
EAR99
Additional Feature:
-
PRECISION, STANDARD: IEC60115-8
-
Voltage - Rated DC:
-
200V
200V
Depth:
-
2.5mm
-
Military Standard:
-
Not
-
Surface Mount:
-
-
YES
Mounting Feature:
-
-
SURFACE MOUNT
Weight:
-
-
15.989131mg
Termination:
-
-
SMD/SMT
REACH SVHC:
-
-
Unknown
Lead Free:
-
-
Lead Free
RMCF1210FT5R62

RMCF1210FT5R62

(In Stock: 3083)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.021644

    $0.02

  • 500

    $0.015915

    $7.96

  • 1000

    $0.013262

    $13.26

  • 2000

    $0.012167

    $24.33

  • 5000

    $0.011371

    $56.86

  • 10000

    $0.010578

    $105.78

  • 15000

    $0.010230

    $153.45

  • 50000

    $0.010059

    $502.95

Minimum: 1 Multiples: 1

Unit Price: $0.021644

Ext Price: $0.02

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity